TE Connectivity ™ Connectors,Interconnects 1423674-5

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Breaker Type: Magnetic (Hydraulic Delay) Current Rating (Amps): 690mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia) Number of Poles: 3 Illumination: Non-Illuminated
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Breaker Type: Magnetic (Hydraulic Delay) Current Rating (Amps): 690mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia) Number of Poles: 3 Illumination: Non-Illuminated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Breaker Type: Magnetic (Hydraulic Delay) Current Rating (Amps): 690mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia) Number of Poles: 3 Illumination: Non-Illuminated

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Breaker Type: Magnetic (Hydraulic Delay)
Current Rating (Amps): 690mA
Voltage Rating - AC: 250V
Actuator Type: Flatted (3.17mm Dia)
Number of Poles: 3
Illumination: Non-Illuminated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details