TE Connectivity Power Relays 1423199-1

Description
Contact Features Contact Arrangement : 16 Form C, 16PDT, 16 C/O Contact Current Rating (Max) (AMP) : 10 Contact Material : Silver Cadmium Oxide Contact Number of Poles : 16 Relay Terminal Type : Screw Terminals Dimensions Base Dimensions (INCH) : 4.19 x 4.19 Product Height (INCH) : 5 Electrical Characteristics Coil Magnetic System : Latching Coil Power Rating AC (VAMP) : 5.7 Coil Voltage Rating (VAC) : 440 Contact Voltage Rating (VAC) : 115 Input Voltage (VAC) : 440 Mechanical Attachment Relay Mounting Type : Screw Packaging Features Packaging Method : Carton & Box Product Type Features Power Relay Type : Rotary Usage Conditions Operating Temperature Range (DEGC) : 0 - 65
Request a Quote
Description
Contact Features Contact Arrangement : 16 Form C, 16PDT, 16 C/O Contact Current Rating (Max) (AMP) : 10 Contact Material : Silver Cadmium Oxide Contact Number of Poles : 16 Relay Terminal Type : Screw Terminals Dimensions Base Dimensions (INCH) : 4.19 x 4.19 Product Height (INCH) : 5 Electrical Characteristics Coil Magnetic System : Latching Coil Power Rating AC (VAMP) : 5.7 Coil Voltage Rating (VAC) : 440 Contact Voltage Rating (VAC) : 115 Input Voltage (VAC) : 440 Mechanical Attachment Relay Mounting Type : Screw Packaging Features Packaging Method : Carton & Box Product Type Features Power Relay Type : Rotary Usage Conditions Operating Temperature Range (DEGC) : 0 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1423199-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
1423199-1
Power Relays 1423199-1
Contact Features Contact Arrangement : 16 Form C, 16PDT, 16 C/O Contact Current Rating (Max) (AMP) : 10 Contact Material : Silver Cadmium Oxide Contact Number of Poles : 16 Relay Terminal Type : Screw Terminals Dimensions Base Dimensions (INCH) : 4.19 x 4.19 Product Height (INCH) : 5 Electrical Characteristics Coil Magnetic System : Latching Coil Power Rating AC (VAMP) : 5.7 Coil Voltage Rating (VAC) : 440 Contact Voltage Rating (VAC) : 115 Input Voltage (VAC) : 440 Mechanical Attachment Relay Mounting Type : Screw Packaging Features Packaging Method : Carton & Box Product Type Features Power Relay Type : Rotary Usage Conditions Operating Temperature Range (DEGC) : 0 - 65

Contact Features


  • Contact Arrangement : 16 Form C, 16PDT, 16 C/O
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : Silver Cadmium Oxide
  • Contact Number of Poles : 16
  • Relay Terminal Type : Screw Terminals

Dimensions


  • Base Dimensions (INCH) : 4.19 x 4.19
  • Product Height (INCH) : 5

Electrical Characteristics


  • Coil Magnetic System : Latching
  • Coil Power Rating AC (VAMP) : 5.7
  • Coil Voltage Rating (VAC) : 440
  • Contact Voltage Rating (VAC) : 115
  • Input Voltage (VAC) : 440

Mechanical Attachment


  • Relay Mounting Type : Screw

Packaging Features


  • Packaging Method : Carton & Box

Product Type Features


  • Power Relay Type : Rotary

Usage Conditions


  • Operating Temperature Range (DEGC) : 0 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1423199-1
Product Name Power Relays
Number if >4 16 #
Throw Double Throw
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole - 785-1-1393225-0 - Utmel Electronic Limited
Specs
Approvals RoHS
DC Coil Voltage 12 volts
View Details
Power Relays - 1-1393766-9 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Power Relays - 1-1393115-0 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
2 suppliers