Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges
Dimensions Product Height : 78.4 MM [3.09 INCH ] Product Length : 189.9 MM [7.48 INCH ] Product Width : 85.8 MM [3.38 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125
Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Current Type : DC Delay Time : .7 - 7 seconds Mode of Operation : On/Off-Delay Repeatability (Max) : ±15% Timing Range (Off-Time) (SEC) : .7 - 7 Type of Control : Knob
Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM [>2.756 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features Relay & Contactor Type : Time Delay Relay
Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
- Relay Options : Multiple Timing Ranges
Dimensions
- Product Height : 78.4 MM [3.09 INCH ]
- Product Length : 189.9 MM [7.48 INCH ]
- Product Width : 85.8 MM [3.38 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 10
- Input Voltage (VDC) : 125
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Current Type : DC
- Delay Time : .7 - 7 seconds
- Mode of Operation : On/Off-Delay
- Repeatability (Max) : ±15%
- Timing Range (Off-Time) (SEC) : .7 - 7
- Type of Control : Knob
Other
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >70 MM [>2.756 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 75 DEGC [167 DEGF ]
- Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]