TE Connectivity Electromechanical Relays & Contactors 1423177-8

Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Delay Time : 4 - 120 seconds Mode of Operation : Delay on Pull-In Repeatability (Max) : ±5% Type of Control : Internal Potentiometer Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 40 DEGC  [104 DEGF ] Operating Temperature Range (DEGC) : 21 - 40
Request a Quote
Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Delay Time : 4 - 120 seconds Mode of Operation : Delay on Pull-In Repeatability (Max) : ±5% Type of Control : Internal Potentiometer Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 40 DEGC  [104 DEGF ] Operating Temperature Range (DEGC) : 21 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1423177-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1423177-8
Electromechanical Relays & Contactors 1423177-8
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Delay Time : 4 - 120 seconds Mode of Operation : Delay on Pull-In Repeatability (Max) : ±5% Type of Control : Internal Potentiometer Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 40 DEGC  [104 DEGF ] Operating Temperature Range (DEGC) : 21 - 40

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 125

Mechanical Attachment


  • Product Mount Type : Socket Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Current Type : DC
  • Delay Time : 4 - 120 seconds
  • Mode of Operation : Delay on Pull-In
  • Repeatability (Max) : ±5%
  • Type of Control : Internal Potentiometer

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 40 DEGC  [104 DEGF ]
  • Operating Temperature Range (DEGC) : 21 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1423177-8
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
DC Coil Voltage 48 volts
View Details
Signal Relays - 1-1393810-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393105-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
3 suppliers