TE Connectivity Electromechanical Relays & Contactors 1423171-7

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1, 10 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Mode of Operation : Off-Delay Repeatability (Max) : ±10% Timing Range (Off-Time) (SEC) : 5 - 50 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10, ≤2 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 40 DEGC  [104 DEGF ] Operating Temperature Range (DEGC) : 21 - 40
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1, 10 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Mode of Operation : Off-Delay Repeatability (Max) : ±10% Timing Range (Off-Time) (SEC) : 5 - 50 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10, ≤2 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 40 DEGC  [104 DEGF ] Operating Temperature Range (DEGC) : 21 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1423171-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1423171-7
Electromechanical Relays & Contactors 1423171-7
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1, 10 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Mode of Operation : Off-Delay Repeatability (Max) : ±10% Timing Range (Off-Time) (SEC) : 5 - 50 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10, ≤2 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 40 DEGC  [104 DEGF ] Operating Temperature Range (DEGC) : 21 - 40

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 78.4 MM  [3.09 INCH ]
  • Product Length : 114.8 MM  [4.52 INCH ]
  • Product Width : 82.55 MM  [3.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1, 10
  • Input Voltage (VDC) : 125

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Current Type : DC
  • Mode of Operation : Off-Delay
  • Repeatability (Max) : ±10%
  • Timing Range (Off-Time) (SEC) : 5 - 50
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10, ≤2
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 40 DEGC  [104 DEGF ]
  • Operating Temperature Range (DEGC) : 21 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1423171-7
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393118-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers
General Purpose Relays - 0430-05-1001-00 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
View Details
Specs
Relay Type General
Approvals RoHS
View Details