Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges
Dimensions Product Height : 97 MM [3.81 INCH ] Product Length : 56 MM [2.2 INCH ] Product Width : 68 MM [2.67 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage Range (VAC) : 240
Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Screw
Operation/Applicatio
n Current Type : AC Delay Time : .1 - 3 seconds, .33 - 10 seconds, 1 - 30 seconds, 4 - 120 seconds Mode of Operation : Multiple Modes Repeatability (Max) : ±1% ±10 msec Type of Control : Adjustable
Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features Relay & Contactor Type : Time Delay Relay
Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC [-22 - 149 DEGF ]
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
- Relay Options : Multiple Timing Ranges
Dimensions
- Product Height : 97 MM [3.81 INCH ]
- Product Length : 56 MM [2.2 INCH ]
- Product Width : 68 MM [2.67 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 10
- Input Voltage Range (VAC) : 240
Mechanical Attachment
- Product Mount Type : DIN Rail
- Product Mounting Feature Type : Mounting Screw
Operation/Application
- Current Type : AC
- Delay Time : .1 - 3 seconds, .33 - 10 seconds, 1 - 30 seconds, 4 - 120 seconds
- Mode of Operation : Multiple Modes
- Repeatability (Max) : ±1% ±10 msec
- Type of Control : Adjustable
Other
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >70 MM [>2.756 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Termination Features
- Coil Termination & Connection Type : Screw Terminals
- Main Termination & Connection Type : Screw Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 65 DEGC [149 DEGF ]
- Operating Temperature Range : -30 - 65 DEGC [-22 - 149 DEGF ]