Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Dimensions Product Height : 38.6 MM [1.52 INCH ] Product Length : 55.6 MM [2.19 INCH ] Product Width : 110.9 MM [4.37 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 1, 10 Input Voltage (VDC) : 28
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Current Type : DC Mode of Operation : Off-Delay Repeatability (Max) : ±5% Timing Range (Off-Time) (SEC) : 1 - 30 Type of Control : External Screw
Other Contact Current Class (AMP) : >5 - ≤10, ≤2 Height Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features Relay & Contactor Type : Time Delay Relay
Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Dimensions
- Product Height : 38.6 MM [1.52 INCH ]
- Product Length : 55.6 MM [2.19 INCH ]
- Product Width : 110.9 MM [4.37 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 1, 10
- Input Voltage (VDC) : 28
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Flange with Mounting Holes
Operation/Application
- Current Type : DC
- Mode of Operation : Off-Delay
- Repeatability (Max) : ±5%
- Timing Range (Off-Time) (SEC) : 1 - 30
- Type of Control : External Screw
Other
- Contact Current Class (AMP) : >5 - ≤10, ≤2
- Height Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Termination Features
- Coil Termination & Connection Type : Solder Hook Terminals
- Main Termination & Connection Type : Solder Hook Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]