Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Dimensions Product Height : 113.5 MM [4.47 INCH ] Product Length : 63.5 MM [2.5 INCH ] Product Width : 38.6 MM [1.52 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 10, 1 Input Voltage (VDC) : 125
Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Current Type : DC Delay Time : 1 - 30 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : Knob
Other Contact Current Class (AMP) : ≤2, >5 - ≤10 Height Class (Mechanical) : >70 MM [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features Relay & Contactor Type : Time Delay Relay
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Dimensions
- Product Height : 113.5 MM [4.47 INCH ]
- Product Length : 63.5 MM [2.5 INCH ]
- Product Width : 38.6 MM [1.52 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 10, 1
- Input Voltage (VDC) : 125
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Current Type : DC
- Delay Time : 1 - 30 seconds
- Mode of Operation : On-Delay
- Repeatability (Max) : ±5%
- Type of Control : Knob
Other
- Contact Current Class (AMP) : ≤2, >5 - ≤10
- Height Class (Mechanical) : >70 MM [>2.756 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]