Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Dimensions Product Height : 117.3 MM [4.62 INCH ] Product Length : 63.5 MM [2.5 INCH ] Product Width : 38.6 MM [1.52 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 10, 5 Input Voltage (VAC) : 120
Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Current Type : AC Delay Time : 5 - 120 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : External Screw
Product Type Features Relay & Contactor Type : Time Delay Relay
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range (DEGC) : -55 - 85
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Dimensions
- Product Height : 117.3 MM [4.62 INCH ]
- Product Length : 63.5 MM [2.5 INCH ]
- Product Width : 38.6 MM [1.52 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 10, 5
- Input Voltage (VAC) : 120
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Current Type : AC
- Delay Time : 5 - 120 seconds
- Mode of Operation : On-Delay
- Repeatability (Max) : ±5%
- Type of Control : External Screw
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range (DEGC) : -55 - 85