TE Connectivity Quick Disconnects 141992-3

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 5.08 MM  [.2 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 3.2 MM  [.078 - .125 INCH ] Terminal Material Thickness : .39 MM  [.015 INCH ] Wire Size (MMSQ) : 1.03 - 3.31 Wire Size (AWG) : 17 - 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 4000 Product Type Features Insertion Force : Low Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 5.08 MM  [.2 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 3.2 MM  [.078 - .125 INCH ] Terminal Material Thickness : .39 MM  [.015 INCH ] Wire Size (MMSQ) : 1.03 - 3.31 Wire Size (AWG) : 17 - 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 4000 Product Type Features Insertion Force : Low Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 141992-3 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
141992-3
Quick Disconnects 141992-3
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 5.08 MM  [.2 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 3.2 MM  [.078 - .125 INCH ] Terminal Material Thickness : .39 MM  [.015 INCH ] Wire Size (MMSQ) : 1.03 - 3.31 Wire Size (AWG) : 17 - 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 4000 Product Type Features Insertion Force : Low Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Width : 5.08 MM  [.2 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2 - 3.2 MM  [.078 - .125 INCH ]
  • Terminal Material Thickness : .39 MM  [.015 INCH ]
  • Wire Size (MMSQ) : 1.03 - 3.31
  • Wire Size (AWG) : 17 - 12

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 4000

Product Type Features


  • Insertion Force : Low

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 141992-3
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details