TE Connectivity Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity 1419126-4

Description
POWER RELAY, SPST-NO, 24VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:SDT-R Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 24VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:SDT-R Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity - 48W0944 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity
48W0944
Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity 48W0944
POWER RELAY, SPST-NO, 24VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:SDT-R Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 10A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:SDT-R Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
General Purpose Relays - 1419126-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
1419126-4
General Purpose Relays 1419126-4
General Purpose Relays SDT-S-124LMR 100

General Purpose Relays SDT-S-124LMR 100

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 48W0944 1419126-4
Product Name Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity General Purpose Relays
Features Latching
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 20.21 - Modular step relays 16A - 202182400000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details