TE Connectivity Relays 1419122-6

Description
Relays
Request a Quote Datasheet
Description
Relays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity - 48W0558 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity
48W0558
Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity 48W0558
POWER RELAY, SPST-NO, 12VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:10A; Product Range:OMI Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 10A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:10A; Product Range:OMI Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 1419122-6 48W0558
Product Name Relays Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 288-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details