TE Connectivity Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity 1418994-1

Description
HOUSING, RCPT, MCP 2.8 CONTACT; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:5.5mm; For Use With:AMP MCP 2.8 Series Power Contacts; SVHC:No SVHC (12-Jan-2017); Connector Body Material:Nylon RoHS Compliant: Yes
Description
HOUSING, RCPT, MCP 2.8 CONTACT; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:5.5mm; For Use With:AMP MCP 2.8 Series Power Contacts; SVHC:No SVHC (12-Jan-2017); Connector Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity - 75Y4125 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity
75Y4125
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity 75Y4125
HOUSING, RCPT, MCP 2.8 CONTACT; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:5.5mm; For Use With:AMP MCP 2.8 Series Power Contacts; SVHC:No SVHC (12-Jan-2017); Connector Body Material:Nylon RoHS Compliant: Yes

HOUSING, RCPT, MCP 2.8 CONTACT; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:5.5mm; For Use With:AMP MCP 2.8 Series Power Contacts; SVHC:No SVHC (12-Jan-2017); Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y4125
Product Name Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details