TE Connectivity PCB Terminals 141879-1

Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.16 - 16 INCH ] Stud Diameter : 4.1 MM  [.161 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.16 - 16 INCH ] Stud Diameter : 4.1 MM  [.161 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 141879-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
141879-1
PCB Terminals 141879-1
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.16 - 16 INCH ] Stud Diameter : 4.1 MM  [.161 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Underplating Material : Brass
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Unplated
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 4.1 MM  [.16 - 16 INCH ]
  • Stud Diameter : 4.1 MM  [.161 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A130995-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A130995-ND
Terminals - Quick Connects, Quick Disconnect Connectors A130995-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet
Contact, Tab; Tab Size Metric Te Connectivity - 84R0849 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab; Tab Size Metric Te Connectivity
84R0849
Contact, Tab; Tab Size Metric Te Connectivity 84R0849
CONTACT, TAB; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.1mm; Terminal Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CONTACT, TAB; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.1mm; Terminal Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 141879-1 A130995-ND 84R0849
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Contact, Tab; Tab Size Metric Te Connectivity
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details