TE Connectivity PCB Terminals 141878-1

Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.16 - 16 INCH ] Stud Diameter : 4.1 MM  [.161 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.16 - 16 INCH ] Stud Diameter : 4.1 MM  [.161 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 141878-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
141878-1
PCB Terminals 141878-1
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.16 - 16 INCH ] Stud Diameter : 4.1 MM  [.161 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Underplating Material : Brass
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Unplated
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 4.1 MM  [.16 - 16 INCH ]
  • Stud Diameter : 4.1 MM  [.161 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 141878-1
Product Name PCB Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details