TE Connectivity Connector Contacts 1418578-2

Description
Contact Features Contact Base Material : Copper Nickel Silicon Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver Contact Type : Receptacle Mating Tab Thickness : .5 MM  [.019 INCH ] Mating Tab Width : 7.5 MM  [.29 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .6 MM  [.023 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Nickel Silicon Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver Contact Type : Receptacle Mating Tab Thickness : .5 MM  [.019 INCH ] Mating Tab Width : 7.5 MM  [.29 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .6 MM  [.023 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1418578-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1418578-2
Connector Contacts 1418578-2
Contact Features Contact Base Material : Copper Nickel Silicon Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver Contact Type : Receptacle Mating Tab Thickness : .5 MM  [.019 INCH ] Mating Tab Width : 7.5 MM  [.29 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .6 MM  [.023 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Base Material : Copper Nickel Silicon
  • Contact Current Rating (Max) (AMP) : 35
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Receptacle
  • Mating Tab Thickness : .5 MM  [.019 INCH ]
  • Mating Tab Width : 7.5 MM  [.29 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Square Termination Post & Tail Dimension : .6 MM  [.023 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1418578-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details