TE Connectivity PCB Headers & Receptacles 1418420-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 80 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 10, 12 Contact Mating Area Plating Material : Tin Mating Pin Diameter : 1.61 MM , 2.86 MM  [.03 INCH , .11 INCH ] Mating Tab Thickness : .8 MM , .6 MM  [.024 INCH ] Mating Tab Width : 2.8 MM , 1.5 MM  [.11 INCH , .025 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.084 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 80 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 10, 12 Contact Mating Area Plating Material : Tin Mating Pin Diameter : 1.61 MM , 2.86 MM  [.03 INCH , .11 INCH ] Mating Tab Thickness : .8 MM , .6 MM  [.024 INCH ] Mating Tab Width : 2.8 MM , 1.5 MM  [.11 INCH , .025 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.084 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1418420-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1418420-1
PCB Headers & Receptacles 1418420-1
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 80 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 10, 12 Contact Mating Area Plating Material : Tin Mating Pin Diameter : 1.61 MM , 2.86 MM  [.03 INCH , .11 INCH ] Mating Tab Thickness : .8 MM , .6 MM  [.024 INCH ] Mating Tab Width : 2.8 MM , 1.5 MM  [.11 INCH , .025 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.084 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 80
  • Number of Rows : 4
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 10, 12
  • Contact Mating Area Plating Material : Tin
  • Mating Pin Diameter : 1.61 MM , 2.86 MM  [.03 INCH , .11 INCH ]
  • Mating Tab Thickness : .8 MM , .6 MM  [.024 INCH ]
  • Mating Tab Width : 2.8 MM , 1.5 MM  [.11 INCH , .025 INCH ]

Housing Features


  • Centerline (Pitch) : 2.15 MM  [.084 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1418420-1
Product Name PCB Headers & Receptacles
Mounting Board Mount
Current Rating 10 to 12 amps
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103321-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102161-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102321-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103167-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers