TE Connectivity Standard Circular Connectors 1418049-1

Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 22.5 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 500 Product Type Features Circular Connector Type : Plug Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 22.5 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 500 Product Type Features Circular Connector Type : Plug Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1418049-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1418049-1
Standard Circular Connectors 1418049-1
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 22.5 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 500 Product Type Features Circular Connector Type : Plug Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Hermetically Sealed : No
  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8
  • Number of Power Positions : 0
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (MM) : 22.5

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 500

Product Type Features


  • Circular Connector Type : Plug
  • Connector System : Cable-to-Cable
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
T01Male Conn.8P180 Te Connectivity - 21R3851 - Newark, An Avnet Company
Chicago, IL, United States
T01Male Conn.8P180 Te Connectivity
21R3851
T01Male Conn.8P180 Te Connectivity 21R3851
T01MALE CONN.8P180

T01MALE CONN.8P180

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1418049-1 21R3851
Product Name Standard Circular Connectors T01Male Conn.8P180 Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060871-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Standard Circular Connectors - 1-2213427-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
3 suppliers
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details