TE Connectivity
Automotive Terminals
1417081-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .62mm Interface Plating : Tin (Sn) Mating Tab Thickness : .62 MM [.024 INCH ] Mating Tab Width : .6 MM [.024 INCH ] Terminal Type : Tab
Packaging Features Packaging Method : Bag Packaging Quantity : 50000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .62mm Interface Plating : Tin (Sn) Mating Tab Thickness : .62 MM [.024 INCH ] Mating Tab Width : .6 MM [.024 INCH ] Terminal Type : Tab
Packaging Features Packaging Method : Bag Packaging Quantity : 50000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .62mm Interface Plating : Tin (Sn) Mating Tab Thickness : .62 MM [.024 INCH ] Mating Tab Width : .6 MM [.024 INCH ] Terminal Type : Tab
Packaging Features Packaging Method : Bag Packaging Quantity : 50000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .62mm
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .62 MM [.024 INCH ]
- Mating Tab Width : .6 MM [.024 INCH ]
- Terminal Type : Tab
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 50000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1417081-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details
Type
Contact
Plating / Coating
Lead, Tin
Length
0.4598 inch (11.68 mm)
View Details