TE Connectivity Electromechanical Relays & Contactors 1416010-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 220 G  [7.76 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 45 MM  [1.772 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 40 MM  [1.575 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 220 G  [7.76 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 45 MM  [1.772 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 40 MM  [1.575 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1416010-1 is a high current automotive relay with a 1 form A, 1 normally open contact arrangement and a 12VDC coil rated at 3.9W and 37Ω. It supports a limiting continuous current of 130A at 85°C with a cable cross-section of 25mm² and a maximum switching current of 300A. Contacts are made of AgSnO₂ with a minimum recommended load of 1A at 5VDC. The relay features screw terminals for load connections and a dustproof, sealed IP67 enclosure. It operates within an ambient temperature range of -40°C to +125°C and meets IEC 61810-1 and automotive environmental standards including ISO 7637-1 and ISO 7637-2 load dump tests. The physical dimensions are 74.2mm in length, 40mm in width, and 45mm in height, with a total weight of approximately 220g.

Datasheet Summary
Powered by GS/AI

The 1416010-1 is a high current automotive relay with a 1 form A, 1 normally open contact arrangement and a 12VDC coil rated at 3.9W and 37Ω. It supports a limiting continuous current of 130A at 85°C with a cable cross-section of 25mm² and a maximum switching current of 300A. Contacts are made of AgSnO₂ with a minimum recommended load of 1A at 5VDC. The relay features screw terminals for load connections and a dustproof, sealed IP67 enclosure. It operates within an ambient temperature range of -40°C to +125°C and meets IEC 61810-1 and automotive environmental standards including ISO 7637-1 and ISO 7637-2 load dump tests. The physical dimensions are 74.2mm in length, 40mm in width, and 45mm in height, with a total weight of approximately 220g.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1416010-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1416010-1
Electromechanical Relays & Contactors 1416010-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 220 G  [7.76 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 45 MM  [1.772 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 40 MM  [1.575 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 220 G  [7.76 OZ ]

Configuration Features


  • Coil Special Features : Resistor in Parallel
  • Contact Arrangement : 1 Form A (NO)

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 45 MM  [1.772 INCH ]
  • Product Length : 74.2 MM  [2.921 INCH ]
  • Product Width : 40 MM  [1.575 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 3.9
  • Coil Resistance (OHM) : 37
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 130
  • Contact Limiting Breaking Current (AMP) : 300
  • Contact Limiting Continuous Current (AMP) : 180
  • Contact Limiting Making Current (AMP) : 300
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 12
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : High Current Relay

Termination Features


  • Coil Termination & Connection Type : Wire Connector
  • Main Termination & Connection Type : M6 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Automotive Relays - 2364560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
2364560
Automotive Relays 2364560
Relay Automotive SPST-NO Panel Mount HCR

Relay Automotive SPST-NO Panel Mount HCR

Supplier's Site
Automotive Relays - 2373890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
2373890
Automotive Relays 2373890
Relay Automotive SPST-NO Panel Mount HCR

Relay Automotive SPST-NO Panel Mount HCR

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
1416010-1
General Purpose Relays 1416010-1
General Purpose Relays V23132A2001B200

General Purpose Relays V23132A2001B200

Buy Now Datasheet
V23132A2001B200 Amp Te Connectivity - 87H7303 - Newark, An Avnet Company
Chicago, IL, United States
V23132A2001B200 Amp Te Connectivity
87H7303
V23132A2001B200 Amp Te Connectivity 87H7303
V23132A2001B200

V23132A2001B200

Supplier's Site
V23132A2001B200 Potter&brumfield Te Connectivity - 10AK0783 - Newark, An Avnet Company
Chicago, IL, United States
V23132A2001B200 Potter&brumfield Te Connectivity
10AK0783
V23132A2001B200 Potter&brumfield Te Connectivity 10AK0783
V23132A2001B200

V23132A2001B200

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1416010-1 2364560 1416010-1 87H7303
Product Name Electromechanical Relays & Contactors Automotive Relays General Purpose Relays V23132A2001B200 Amp Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 F (-40 C)
DC Power 3.9 watts 3.9 watts
DC Coil Voltage 12 volts 12 volts
Resistance 37 ohms 37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393223-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393766-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393139-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 17 VA
View Details
TE Connectivity
View Details
2 suppliers