TE Connectivity Power Relays 1415540-4

Description
Body Features Product Weight : 80 G  [2.824 OZ ] Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10, Gold-Plated Contact Number of Poles : 3 Relay Terminal Type : Plug-In Dimensions Insulation Clearance Between Contact & Coil : 2.8 MM  [.11 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 57 MM  [2.244 INCH ] Product Length : 35.6 MM  [1.402 INCH ] Product Width : 35.5 MM  [1.398 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1300 Coil Resistance (OHM) : 110 Coil Special Features : Electrical Indicator, UL Coil Insulation Class B, LED Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Box & Tray Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Product Weight : 80 G  [2.824 OZ ] Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10, Gold-Plated Contact Number of Poles : 3 Relay Terminal Type : Plug-In Dimensions Insulation Clearance Between Contact & Coil : 2.8 MM  [.11 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 57 MM  [2.244 INCH ] Product Length : 35.6 MM  [1.402 INCH ] Product Width : 35.5 MM  [1.398 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1300 Coil Resistance (OHM) : 110 Coil Special Features : Electrical Indicator, UL Coil Insulation Class B, LED Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Box & Tray Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1415540-4 - TE Connectivity
Berwyn, PA, United States
Power Relays
1415540-4
Power Relays 1415540-4
Body Features Product Weight : 80 G  [2.824 OZ ] Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10, Gold-Plated Contact Number of Poles : 3 Relay Terminal Type : Plug-In Dimensions Insulation Clearance Between Contact & Coil : 2.8 MM  [.11 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 57 MM  [2.244 INCH ] Product Length : 35.6 MM  [1.402 INCH ] Product Width : 35.5 MM  [1.398 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1300 Coil Resistance (OHM) : 110 Coil Special Features : Electrical Indicator, UL Coil Insulation Class B, LED Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Box & Tray Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Product Weight : 80 G  [2.824 OZ ]

Contact Features


  • Contact Arrangement : 3 Form C (CO)
  • Contact Current Class (AMP) : 16, 5 - 10
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgNi90/10, Gold-Plated
  • Contact Number of Poles : 3
  • Relay Terminal Type : Plug-In

Dimensions


  • Insulation Clearance Between Contact & Coil : 2.8 MM  [.11 INCH ]
  • Insulation Clearance Class (MM) : 2.5 - 4
  • Length Class (Mechanical) (MM) : 35 - 40
  • Product Height : 57 MM  [2.244 INCH ]
  • Product Length : 35.6 MM  [1.402 INCH ]
  • Product Width : 35.5 MM  [1.398 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Coil Power Rating DC (MILW) : 1300
  • Coil Resistance (OHM) : 110
  • Coil Special Features : Electrical Indicator, UL Coil Insulation Class B, LED
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 20
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 1mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Relay Mounting Type : Socket

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1415540-4
Product Name Power Relays
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Protection Relays & Systems - 1004X - Quarktwin Technology Ltd.
Specs
Approvals RoHS
View Details
2 suppliers
Power Relays - 1-1393115-0 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
2 suppliers