TE Connectivity Electromechanical Relays & Contactors 1415076-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 58 MM  [2.283 INCH ] Product Length : 73.5 MM  [2.894 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .741 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 58 MM  [2.283 INCH ] Product Length : 73.5 MM  [2.894 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .741 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT5 relay is a general-purpose, panel-mounted electromagnetic relay with a 4-pole changeover contact configuration, rated for 6 A at 240 VAC, and designed for use with a 24 VDC coil. It includes a DIN-rail socket, plastic retaining clip, and marking tag. The relay features an LED indicator, manual test tab, and AgNi90/10 contact material. It meets VDE, cULus, and Lloyds approvals, with a dielectric strength of 2500 Vrms between coil and contact circuits and 2000 Vrms between adjacent contacts. Maximum mechanical endurance is 20 million cycles for AC coil operation. The operational ambient temperature range is -40°C to +70°C, and terminal screw torque is 0.5 Nm with a maximum of 0.7 Nm. Wire cross-section capacity is 2 × 2.5 mm² for single or fine wire. The relay package weighs 85 g when used with the PT78740 socket.

Datasheet Summary
Powered by GS/AI

The PT5 relay is a general-purpose, panel-mounted electromagnetic relay with a 4-pole changeover contact configuration, rated for 6 A at 240 VAC, and designed for use with a 24 VDC coil. It includes a DIN-rail socket, plastic retaining clip, and marking tag. The relay features an LED indicator, manual test tab, and AgNi90/10 contact material. It meets VDE, cULus, and Lloyds approvals, with a dielectric strength of 2500 Vrms between coil and contact circuits and 2000 Vrms between adjacent contacts. Maximum mechanical endurance is 20 million cycles for AC coil operation. The operational ambient temperature range is -40°C to +70°C, and terminal screw torque is 0.5 Nm with a maximum of 0.7 Nm. Wire cross-section capacity is 2 × 2.5 mm² for single or fine wire. The relay package weighs 85 g when used with the PT78740 socket.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1415076-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1415076-1
Electromechanical Relays & Contactors 1415076-1
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 58 MM  [2.283 INCH ] Product Length : 73.5 MM  [2.894 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .741 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 85 G  [2.988 OZ ]

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 58 MM  [2.283 INCH ]
  • Product Length : 73.5 MM  [2.894 INCH ]
  • Product Width : 27 MM  [1.063 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .741
  • Coil Resistance (OHM) : 777
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 12
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 12
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Indicator Type : LED

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relay, 24Vdc, 6A, 4Pdt, Din; Contact Configuration Schrack Te Connectivity - 33AC0812 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 24Vdc, 6A, 4Pdt, Din; Contact Configuration Schrack Te Connectivity
33AC0812
Relay, 24Vdc, 6A, 4Pdt, Din; Contact Configuration Schrack Te Connectivity 33AC0812
RELAY, 24VDC, 6A, 4PDT, DIN; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Contact RoHS Compliant: Yes

RELAY, 24VDC, 6A, 4PDT, DIN; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1415076-1 1415076-1 33AC0812
Product Name Electromechanical Relays & Contactors Relays Relay, 24Vdc, 6A, 4Pdt, Din; Contact Configuration Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
DC Power 0.7410 watts
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415540-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393154-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415899-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers