TE Connectivity Electromechanical Relays & Contactors 1415060-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 66.5 MM  [2.61 INCH ] Product Length : 87 MM  [3.425 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.4 Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 6021 Coil Voltage Rating (VAC) : 115 Coil Voltage Rating (VDC) : 115 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC & DC Other Coil Power Rating Class : >1 - ≤1.5 WATT  [>1.8 - ≤2.5 VAMP ] Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -25 - 50 DEGC  [-13 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 66.5 MM  [2.61 INCH ] Product Length : 87 MM  [3.425 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.4 Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 6021 Coil Voltage Rating (VAC) : 115 Coil Voltage Rating (VDC) : 115 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC & DC Other Coil Power Rating Class : >1 - ≤1.5 WATT  [>1.8 - ≤2.5 VAMP ] Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -25 - 50 DEGC  [-13 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1415060-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1415060-1
Electromechanical Relays & Contactors 1415060-1
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 66.5 MM  [2.61 INCH ] Product Length : 87 MM  [3.425 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.4 Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 6021 Coil Voltage Rating (VAC) : 115 Coil Voltage Rating (VDC) : 115 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC & DC Other Coil Power Rating Class : >1 - ≤1.5 WATT  [>1.8 - ≤2.5 VAMP ] Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -25 - 50 DEGC  [-13 - 122 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 90 G  [3.175 OZ ]

Configuration Features


  • Coil Special Features : Diode Rectified
  • Contact Arrangement : 3A (NO) + 3B (NC)
  • Contact Number of Poles : 6

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Product Height : 66.5 MM  [2.61 INCH ]
  • Product Length : 87 MM  [3.425 INCH ]
  • Product Width : 46 MM  [1.81 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 2.4
  • Coil Power Rating DC (WATT) : 1.2
  • Coil Resistance (OHM) : 6021
  • Coil Voltage Rating (VAC) : 115
  • Coil Voltage Rating (VDC) : 115
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC & DC

Other


  • Coil Power Rating Class : >1 - ≤1.5 WATT  [>1.8 - ≤2.5 VAMP ]
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : Connector

Usage Conditions


  • Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -25 - 50 DEGC  [-13 - 122 DEGF ]
Buy Now Datasheet
Relays - 1415060-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SR6ZA615

SR6ZA615

Buy Now
Sr6Za615 Schrack Te Connectivity - 11H3637 - Newark, An Avnet Company
Chicago, IL, United States
Sr6Za615 Schrack Te Connectivity
11H3637
Sr6Za615 Schrack Te Connectivity 11H3637
SR6ZA615

SR6ZA615

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1415060-1 1415060-1 11H3637
Product Name Electromechanical Relays & Contactors Relays Sr6Za615 Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
AC Power 2.4 VA
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Signal Relays - 1-1393818-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays - 1-1393817-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1415538-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers