TE Connectivity Relays - Relay Sockets 1415044-1

Description
Win Source Part Number: 1006823-1415044-1 Category: Relays>Relay Sockets Series: MT, SCHRACK Type: Socket Number of Positions: 11 Termination Style: PC Pin Package: Box For Use With/Related Products: MT, SCHRACK Standard Package: 25 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB1492,14150441,MT78 603,MT78603-ND,14150 44-1-ND Base Product Number: 1415044
Request a Quote Datasheet
Description
Win Source Part Number: 1006823-1415044-1 Category: Relays>Relay Sockets Series: MT, SCHRACK Type: Socket Number of Positions: 11 Termination Style: PC Pin Package: Box For Use With/Related Products: MT, SCHRACK Standard Package: 25 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB1492,14150441,MT78 603,MT78603-ND,14150 44-1-ND Base Product Number: 1415044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - 1415044-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
1415044-1
Relays - Relay Sockets 1415044-1
Win Source Part Number: 1006823-1415044-1 Category: Relays>Relay Sockets Series: MT, SCHRACK Type: Socket Number of Positions: 11 Termination Style: PC Pin Package: Box For Use With/Related Products: MT, SCHRACK Standard Package: 25 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB1492,14150441,MT78 603,MT78603-ND,14150 44-1-ND Base Product Number: 1415044

Win Source Part Number: 1006823-1415044-1
Category: Relays>Relay Sockets
Series: MT, SCHRACK
Type: Socket
Number of Positions: 11
Termination Style: PC Pin
Package: Box
For Use With/Related Products: MT, SCHRACK
Standard Package: 25
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PB1492,14150441,MT78603,MT78603-ND,1415044-1-ND
Base Product Number: 1415044

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Relay Sockets
Product Number 1415044-1
Product Name Relays - Relay Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 494860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details