TE Connectivity Crimp Wire Pins, Tabs & Ferrules 141462-1

Description
Body Features Insulation Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.43 MM  [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Overall Product Length : 24 MM  [.944 INCH ] Terminal Material Thickness : .02 MM  [.406 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter (INCH) : .945 Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.43 MM  [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Overall Product Length : 24 MM  [.944 INCH ] Terminal Material Thickness : .02 MM  [.406 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter (INCH) : .945 Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 141462-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
141462-1
Crimp Wire Pins, Tabs & Ferrules 141462-1
Body Features Insulation Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.43 MM  [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Overall Product Length : 24 MM  [.944 INCH ] Terminal Material Thickness : .02 MM  [.406 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter (INCH) : .945 Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 3.43 MM  [.135 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ]
  • Overall Product Length : 24 MM  [.944 INCH ]
  • Terminal Material Thickness : .02 MM  [.406 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1022 - 3257

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Bullet Diameter (INCH) : .945

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
141462-1
Terminals 141462-1
Terminals TERMINAL PIN PIDG 12 16

Terminals TERMINAL PIN PIDG 12 16

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 141462-1 141462-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Shur-Plug Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details