TE Connectivity Automotive PCB Double Relays 1413009-9

Description
Body Features Product Weight : 8 G  [.282 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Base Material : AgSnO2 Contact Current Class (AMP) : 20 - 30 Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 10.2 MM  [.4 INCH ] Product Length : 23.6 MM  [.929 INCH ] Product Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 567 Coil Resistance (OHM) : 254 Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 1000mA @ 5V Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Mounting Type : Printed Circuit Board Other Current Rating (85°C) : 15, 20 High Power Relays (>75A) : No Relay Type : Double Micro Relay K Voltage (Nominal) (VDC) : 12 Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Product Weight : 8 G  [.282 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Base Material : AgSnO2 Contact Current Class (AMP) : 20 - 30 Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 10.2 MM  [.4 INCH ] Product Length : 23.6 MM  [.929 INCH ] Product Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 567 Coil Resistance (OHM) : 254 Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 1000mA @ 5V Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Mounting Type : Printed Circuit Board Other Current Rating (85°C) : 15, 20 High Power Relays (>75A) : No Relay Type : Double Micro Relay K Voltage (Nominal) (VDC) : 12 Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTIII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Double Relays - 1413009-9 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Double Relays
1413009-9
Automotive PCB Double Relays 1413009-9
Body Features Product Weight : 8 G  [.282 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Base Material : AgSnO2 Contact Current Class (AMP) : 20 - 30 Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 10.2 MM  [.4 INCH ] Product Length : 23.6 MM  [.929 INCH ] Product Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 567 Coil Resistance (OHM) : 254 Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 1000mA @ 5V Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Mounting Type : Printed Circuit Board Other Current Rating (85°C) : 15, 20 High Power Relays (>75A) : No Relay Type : Double Micro Relay K Voltage (Nominal) (VDC) : 12 Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTIII

Body Features


  • Product Weight : 8 G  [.282 OZ ]

Contact Features


  • Contact Arrangement : 2 Form C (CO)
  • Contact Base Material : AgSnO2
  • Contact Current Class (AMP) : 20 - 30
  • Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 10 - 11
  • Length Class (Mechanical) (MM) : 20 - 25
  • Product Height : 10.2 MM  [.4 INCH ]
  • Product Length : 23.6 MM  [.929 INCH ]
  • Product Width : 12.9 MM  [.508 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 500 - 600
  • Coil Power Rating DC (MILW) : 567
  • Coil Resistance (OHM) : 254
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 30
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 1000mA @ 5V
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Mounting Type : Printed Circuit Board

Other


  • Current Rating (85°C) : 15, 20
  • High Power Relays (>75A) : No
  • Relay Type : Double Micro Relay K
  • Voltage (Nominal) (VDC) : 12

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 85 - 105
  • Environmental Category of Protection : RTIII
Buy Now
Power Relays, Over 2 Amps - 1413009-9 - 1103605-1413009-9 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 1413009-9
1103605-1413009-9
Power Relays, Over 2 Amps - 1413009-9 1103605-1413009-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103605-1413009-9 Termination: PCB, Through Hole Contact Material: Silver, Tin Current Rating: 30 A Number of Contacts: 4 Length: 23.6 mm Coil Resistance: 254 Ω Coil Current: 47.24 mA Contact Current Rating: 30 A Operate Time: 3 ms Relay Type: Relay Coil Type: Non-Latching Coil Power: 550 mW Height: 9.9 mm Weight: 8 g Number of Pins: 10 Width: 12.9 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): V23105A5403A201; C93424; 1-1393793-3; D3010; 1432792-1; 1432786-1; 1432794-1; 1432787-1; 1432785-1; 1432773-1V23086-C200 1-A403; V23086C2001A403; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.9 mm Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 10 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 40 A Ambient Temperature Range High: 105 °C Throw Configuration: DPDT Coil Voltage (DC): 12 V Power Consumption: 570 mW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103605-1413009-9
Termination: PCB, Through Hole
Contact Material: Silver, Tin
Current Rating: 30 A
Number of Contacts: 4
Length: 23.6 mm
Coil Resistance: 254 Ω
Coil Current: 47.24 mA
Contact Current Rating: 30 A
Operate Time: 3 ms
Relay Type: Relay
Coil Type: Non-Latching
Coil Power: 550 mW
Height: 9.9 mm
Weight: 8 g
Number of Pins: 10
Width: 12.9 mm
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): V23105A5403A201; C93424; 1-1393793-3; D3010; 1432792-1; 1432786-1; 1432794-1; 1432787-1; 1432785-1; 1432773-1V23086-C2001-A403; V23086C2001A403;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 12.9 mm
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 10 V
REACH SVHC: Unknown
ELV: Compliant
Max Current Rating: 40 A
Ambient Temperature Range High: 105 °C
Throw Configuration: DPDT
Coil Voltage (DC): 12 V
Power Consumption: 570 mW

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electromechanical Relays High Voltage Relays
Product Number 1413009-9 1103605-1413009-9
Product Name Automotive PCB Double Relays Power Relays, Over 2 Amps - 1413009-9
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board PCBoard; PCB, Through Hole
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Signal Relays - 1-1393793-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393114-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers