Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
TE CONNECTIVITY
1411594-1 -- RECTANGULAR CONNECTOR CONTACTS
TE Connectivity
Rectangular Connector Contacts
1411594-1
Description
CONN SOCKET 18-20AWG CRIMP TIN
ODG (Origin Data Global)
Done
Datasheet
Description
CONN SOCKET 18-20AWG CRIMP TIN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Contacts
1411594-1
Rectangular Connector Contacts
1411594-1
CONN SOCKET 18-20AWG CRIMP TIN
CONN SOCKET 18-20AWG CRIMP TIN
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Interconnect Components
Product Number
1411594-1
Product Name
Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
Mini SIM Card PCB Mount Socket
80440GGH-081-113L3
Specs
Product Type
IC Socket
Features
Push-Pull w/Switch & Stand Off
Number of Contacts
8
View Details
Harwin Plc
Female Power Contact with 18 AWG wire, 150mm, single-end
G125-FP10150AAL9400
Specs
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
10 amps
View Details
TE Connectivity
PCB Headers & Receptacles
102977-3
Specs
Product Type
IC Headers
Mounting
Board Mount
Current Rating
3 amps
View Details
RS Components, Ltd.
IC Socket Adapters
2651080
Specs
Product Type
Package Adapters / Converters
RoHS Compliant
RoHS Compliant
Contacts Pitch
0.6500 mm (0.0256 inches)
View Details