Body Features Insulation Material : Nylon
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.3 MM [.13 INCH ] Product Length : 21.6 MM [.85 INCH ] Wire Size (MMSQ) : .3 - 1.03 Wire Size (AWG) : 22 - 17 Wire Size (CMA) : 642.2 - 2048
Electrical Characteristics Voltage Rating (V) : 300
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E66717
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Other Barrel Color : Red
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Partially Insulated
Body Features
- Insulation Material : Nylon
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Connection Capacity : Single
Contact Features
- Barrel Type : Closed
- Contact Base Material : Brass
- Crimp Type : Compression Crimp
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 3.3 MM [.13 INCH ]
- Product Length : 21.6 MM [.85 INCH ]
- Wire Size (MMSQ) : .3 - 1.03
- Wire Size (AWG) : 22 - 17
- Wire Size (CMA) : 642.2 - 2048
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : CSA LR7189, UL E66717
Mechanical Attachment
- Mating Retention Type : Dimple
- Wire Insulation Support : With
Other
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Partially Insulated