TE Connectivity Ring Terminals & Spade Terminals 140731-3

Description
Body Features Inspection Slot : No Weight per Piece (G) : 1.81 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : .3 MM  [.118 INCH ] Accepts Wire Insulation Diameter Range : 1.5 - 3 MM  [.059 - .118 INCH ] Barrel Inside Diameter : .89 MM , 1.77 MM  [.07 INCH , .035 INCH ] Overall Product Length : 24.89 MM  [.98 INCH ] Stud Diameter : 6.1 MM  [.24 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Insulation Diameter (Min) (INCH) : .059 Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 642.4 - 2583 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : 1.81 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : .3 MM  [.118 INCH ] Accepts Wire Insulation Diameter Range : 1.5 - 3 MM  [.059 - .118 INCH ] Barrel Inside Diameter : .89 MM , 1.77 MM  [.07 INCH , .035 INCH ] Overall Product Length : 24.89 MM  [.98 INCH ] Stud Diameter : 6.1 MM  [.24 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Insulation Diameter (Min) (INCH) : .059 Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 642.4 - 2583 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 140731-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
140731-3
Ring Terminals & Spade Terminals 140731-3
Body Features Inspection Slot : No Weight per Piece (G) : 1.81 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : .3 MM  [.118 INCH ] Accepts Wire Insulation Diameter Range : 1.5 - 3 MM  [.059 - .118 INCH ] Barrel Inside Diameter : .89 MM , 1.77 MM  [.07 INCH , .035 INCH ] Overall Product Length : 24.89 MM  [.98 INCH ] Stud Diameter : 6.1 MM  [.24 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Insulation Diameter (Min) (INCH) : .059 Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 642.4 - 2583 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : 1.81

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter (Max) : .3 MM  [.118 INCH ]
  • Accepts Wire Insulation Diameter Range : 1.5 - 3 MM  [.059 - .118 INCH ]
  • Barrel Inside Diameter : .89 MM , 1.77 MM  [.07 INCH , .035 INCH ]
  • Overall Product Length : 24.89 MM  [.98 INCH ]
  • Stud Diameter : 6.1 MM  [.24 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .059
  • Wire Size (MMSQ) : .3 - 1.5
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 642.4 - 2583

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : 1/4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
140731-3
Terminals 140731-3
Terminals TERMINAL RT PIDG PEEK STRAT 24-22 AWG

Terminals TERMINAL RT PIDG PEEK STRAT 24-22 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 140731-3 140731-3
Product Name Ring Terminals & Spade Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details