TE Connectivity Crimp Wire Pins, Tabs & Ferrules 140712-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3.96 MM  [.155 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.59 MM , 2.03 MM  [.08 INCH , .14 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.5 MM , 4.5 MM  [.13 - .177 INCH , .177 INCH ] Overall Product Length : 17.5 MM  [.689 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3.96 MM  [.155 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.59 MM , 2.03 MM  [.08 INCH , .14 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.5 MM , 4.5 MM  [.13 - .177 INCH , .177 INCH ] Overall Product Length : 17.5 MM  [.689 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 140712-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
140712-2
Crimp Wire Pins, Tabs & Ferrules 140712-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3.96 MM  [.155 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.59 MM , 2.03 MM  [.08 INCH , .14 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.5 MM , 4.5 MM  [.13 - .177 INCH , .177 INCH ] Overall Product Length : 17.5 MM  [.689 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 3.96 MM  [.155 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.59 MM , 2.03 MM  [.08 INCH , .14 INCH ]
  • Compatible Insulation Diameter Range : 3.3 - 4.5 MM , 4.5 MM  [.13 - .177 INCH , .177 INCH ]
  • Overall Product Length : 17.5 MM  [.689 INCH ]
  • Terminal Material Thickness : .45 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A107153TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A107153TR-ND
Terminals - Barrel, Bullet Connectors A107153TR-ND
CONN TERM RCPT 14-18AWG CRIMP

CONN TERM RCPT 14-18AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A107153CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A107153CT-ND
Terminals - Barrel, Bullet Connectors A107153CT-ND
CONN TERM RCPT 14-18AWG CRIMP

CONN TERM RCPT 14-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
140712-2
Terminals 140712-2
Terminals TERM SOCKET DIA 4 AWG 14 18 TIN PL

Terminals TERM SOCKET DIA 4 AWG 14 18 TIN PL

Buy Now Datasheet
Terminals TERM SOCKET DIA 4 AWG 14 18 TIN PL - 792-140712-2 - Utmel Electronic Limited
Hong Kong, China
Terminals TERM SOCKET DIA 4 AWG 14 18 TIN PL
792-140712-2
Terminals TERM SOCKET DIA 4 AWG 14 18 TIN PL 792-140712-2
Terminals TERM SOCKET DIA 4 AWG 14 18 TIN PL

Terminals TERM SOCKET DIA 4 AWG 14 18 TIN PL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 140712-2 A107153TR-ND A107153CT-ND 140712-2 792-140712-2
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals Terminals TERM SOCKET DIA 4 AWG 14 18 TIN PL
Terminal Type Receptacle Terminal Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket) Connector Socket
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details