TE Connectivity PCB Terminals 140660

Description
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.16 INCH ] Stud Diameter : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.16 INCH ] Stud Diameter : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 140660 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
140660
PCB Terminals 140660
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.16 INCH ] Stud Diameter : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Underplating Material : Brass
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 4.1 MM  [.16 INCH ]
  • Stud Diameter : 3 MM  [.118 INCH ]

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
140660
Terminals 140660
Terminals .250 FASTON TAB P

Terminals .250 FASTON TAB P

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 140660 140660
Product Name PCB Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers