TE Connectivity Ring Terminals 140635

Description
Body Features Terminal & Contact Weight : .25 G  [.009 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.14 MM  [.045 INCH ] Product Length : 10.41 MM  [.41 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .25 G  [.009 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.14 MM  [.045 INCH ] Product Length : 10.41 MM  [.41 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 140635 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
140635
Ring Terminals 140635
Body Features Terminal & Contact Weight : .25 G  [.009 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.14 MM  [.045 INCH ] Product Length : 10.41 MM  [.41 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .25 G  [.009 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.14 MM  [.045 INCH ]
  • Product Length : 10.41 MM  [.41 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1022 - 2583

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A130992-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A130992-ND
Terminals - Ring Connectors A130992-ND
CONN RING CIRC 15.5-20AWG CRIMP

CONN RING CIRC 15.5-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
140635
Terminals 140635
Terminals TERMINAL RING

Terminals TERMINAL RING

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 140635 A130992-ND 140635
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details