TE Connectivity
PCB Terminals
140603
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.1 MM [.16 INCH ] Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.1 MM [.16 INCH ] Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.1 MM [.16 INCH ] Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Underplating Material : Brass
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
- Terminal Size : 6.35
Dimensions
- PCB Hole Diameter : 4.1 MM [.16 INCH ]
- Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
140603 |
|
Product Name
|
PCB Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details