TE Connectivity
PCB Terminals
140596
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Vertical Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.19 MM [.165 INCH ] Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Vertical Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.19 MM [.165 INCH ] Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Vertical Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.19 MM [.165 INCH ] Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
- Contact Underplating Material : None
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Vertical
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- PCB Hole Diameter : 4.19 MM [.165 INCH ]
- Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
140596 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
4 suppliers