TE Connectivity Board Level Pressure Sensors 13A-010G

Description
Dimensions Dimensions : Dia 11.4 MM  [Dia .44 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 10 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : TO-8 Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Dimensions : Dia 11.4 MM  [Dia .44 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 10 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : TO-8 Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 13A-010G - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
13A-010G
Board Level Pressure Sensors 13A-010G
Dimensions Dimensions : Dia 11.4 MM  [Dia .44 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 10 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : TO-8 Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Dimensions : Dia 11.4 MM  [Dia .44 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity
  • Output/Span : 100mV
  • Pressure (PSI) : 10

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : TO-8

Product Type Features


  • Board Level Pressure Sensor Style : Gage
  • Board Level Pressure Sensor Type : mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Pressure Sensors, Transducers - 223-1356-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1356-5-ND
Pressure Sensors, Transducers 223-1356-5-ND
"Pressure Sensor 10PSI (68.95kPa) Vented Gauge Male - 0.19"" (4.78mm) Tube 0 mV ~ 100 mV TO-8 Style, 12 Leads"

"Pressure Sensor 10PSI (68.95kPa) Vented Gauge Male - 0.19"" (4.78mm) Tube 0 mV ~ 100 mV TO-8 Style, 12 Leads"

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors - 42J5647 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
42J5647
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors 42J5647
PRESSURE SENSOR; Operating Pressure Max:-; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:1.5mA; Product Range:13 Series; External Depth:19.4mm RoHS Compliant: NA

PRESSURE SENSOR; Operating Pressure Max:-; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:1.5mA; Product Range:13 Series; External Depth:19.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 13A-010G 223-1356-5-ND 42J5647
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Working Pressure Range 10 psi (7.04 m H2O) 10 psi (7.04 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202202-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2321 psi (1633 m H2O)
View Details
Pressure Transducers - 11025765-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10211502-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Board Mount Pressure Sensors - 1010387-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
2 suppliers