TE Connectivity Data Bus Connectors 139515-000

Description
Contact Features Contact Type : Pin Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Pin Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 139515-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
139515-000
Data Bus Connectors 139515-000
Contact Features Contact Type : Pin Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Contact Features


  • Contact Type : Pin

Product Type Features


  • Data Bus Connector Style : Threaded
  • Data Bus Connector Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Data Bus Components
139515-000
Data Bus Components 139515-000
Data Bus Components

Data Bus Components

Buy Now
Dk-3716-F201-Tp Raychem - Te Connectivity - 35AC8261 - Newark, An Avnet Company
Chicago, IL, United States
Dk-3716-F201-Tp Raychem - Te Connectivity
35AC8261
Dk-3716-F201-Tp Raychem - Te Connectivity 35AC8261
DK-3716-F201-TP

DK-3716-F201-TP

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 139515-000 139515-000 35AC8261
Product Name Data Bus Connectors Data Bus Components Dk-3716-F201-Tp Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products