TE Connectivity Connectors 1394872-1

Description
SEALING PLUG 15MM
Request a Quote Datasheet
Description
SEALING PLUG 15MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 1394872-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1394872-1
Connectors 1394872-1
SEALING PLUG 15MM

SEALING PLUG 15MM

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Accessories - 17-1394872-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-1394872-1-ND
Rectangular Connector Accessories 17-1394872-1-ND
SEALING PLUG 1,5MM

SEALING PLUG 1,5MM

Buy Now Datasheet
Sealing Plug 1,5Mm Amp - Te Connectivity - 87X1526 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Plug 1,5Mm Amp - Te Connectivity
87X1526
Sealing Plug 1,5Mm Amp - Te Connectivity 87X1526
SEALING PLUG 1,5MM

SEALING PLUG 1,5MM

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1394872-1 1394872-1 17-1394872-1-ND 87X1526
Product Name Connectors Rectangular Connector Accessories Sealing Plug 1,5Mm Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers