TE Connectivity Contacts 1394462-3

Description
PHOTOVOLT STEVERB1P
Request a Quote Datasheet
Description
PHOTOVOLT STEVERB1P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Contacts
1394462-3
Contacts 1394462-3
PHOTOVOLT STEVERB1P

PHOTOVOLT STEVERB1P

Buy Now
Socket, Solarlok, 4Mm, Pos; Product Range Amp - Te Connectivity - 79R6747 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Solarlok, 4Mm, Pos; Product Range Amp - Te Connectivity
79R6747
Socket, Solarlok, 4Mm, Pos; Product Range Amp - Te Connectivity 79R6747
SOCKET, SOLARLOK, 4MM, POS; Product Range:SOLARLOK Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Silver Plated RoHS Compliant: Yes

SOCKET, SOLARLOK, 4MM, POS; Product Range:SOLARLOK Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Silver Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Photovolt Steverb1P Amp - Te Connectivity - 41AJ2547 - Newark, An Avnet Company
Chicago, IL, United States
Photovolt Steverb1P Amp - Te Connectivity
41AJ2547
Photovolt Steverb1P Amp - Te Connectivity 41AJ2547
PHOTOVOLT STEVERB1P

PHOTOVOLT STEVERB1P

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1394462-3 79R6747 41AJ2547
Product Name Contacts Socket, Solarlok, 4Mm, Pos; Product Range Amp - Te Connectivity Photovolt Steverb1P Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110900 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details