TE Connectivity Photovoltaic (Solar Panel) Connector Assemblies 1394461-4

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Photovoltaic (Solar Panel) Connector Assemblies - A103908-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
A103908-ND
Photovoltaic (Solar Panel) Connector Assemblies A103908-ND
Male Coupler Connector Minus 12 AWG

Male Coupler Connector Minus 12 AWG

Buy Now Datasheet
CONN MALE COUPLER MINUS 12AWG - 792-1394461-4 - Utmel Electronic Limited
Hong Kong, China
CONN MALE COUPLER MINUS 12AWG
792-1394461-4
CONN MALE COUPLER MINUS 12AWG 792-1394461-4
CONN MALE COUPLER MINUS 12AWG

CONN MALE COUPLER MINUS 12AWG

Supplier's Site
Photovolt Conn Pin Minus 4 Sq Mm 12Awg Amp - Te Connectivity - 35AC8252 - Newark, An Avnet Company
Chicago, IL, United States
Photovolt Conn Pin Minus 4 Sq Mm 12Awg Amp - Te Connectivity
35AC8252
Photovolt Conn Pin Minus 4 Sq Mm 12Awg Amp - Te Connectivity 35AC8252
PHOTOVOLT CONN PIN MINUS 4 sq mm 12AWG

PHOTOVOLT CONN PIN MINUS 4 sq mm 12AWG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1394461-4 A103908-ND 792-1394461-4 35AC8252
Product Name Photovoltaic (Solar Panel) Connector Assemblies CONN MALE COUPLER MINUS 12AWG Photovolt Conn Pin Minus 4 Sq Mm 12Awg Amp - Te Connectivity
Coupling / Adapter Coupling / Adapter
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details