Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Coded, Keyed: Plus
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23
Solar Power Connector, Male, 25A, 12AWG, IP67, Silver Copper Product overview: 1394461-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, Photovoltaic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 326-1394461-3 can be used for catalog matching and distributor lookup.
Connectors
Male Coupler Connector Plus 12 AWG
PHOTOVOLT CONN PIN PLUS 4 sq mm 12AWG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 326-1394461-3 | 1394461-3 | A103907-ND | 41AJ2544 | |
| Product Name | Connectors,Interconnects | 25A Electronic Connector | Photovoltaic (Solar Panel) Connector Assemblies | Photovolt Conn Pin Plus 4 Sq Mm 12Awg Amp - Te Connectivity | |
| Gender | Male / Plug |