TE Connectivity Magnet Wire Terminals 1394430-1

Description
Contact Features Magnet Wire Terminal Type : RAST 5D Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 16.2 MM  [.637 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 8.63 MM  [.34 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : RAST 5D Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 16.2 MM  [.637 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 8.63 MM  [.34 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1394430-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1394430-1
Magnet Wire Terminals 1394430-1
Contact Features Magnet Wire Terminal Type : RAST 5D Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 16.2 MM  [.637 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 8.63 MM  [.34 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : RAST 5D
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (AWG) : 28 - 25
  • Aluminum Wire Size (MM) : .08 - .16
  • Magnet Wire Size (AWG) : 30 - 26
  • Magnet Wire Size (MM) : .27 - .4
  • Product Length : 16.2 MM  [.637 INCH ]
  • Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ]
  • Terminal Height : 8.63 MM  [.34 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - A117840TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117840TR-ND
Terminals - Magnetic Wire Connectors A117840TR-ND
CONN MAG TERM 26-30AWG

CONN MAG TERM 26-30AWG

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117840CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117840CT-ND
Terminals - Magnetic Wire Connectors A117840CT-ND
CONN MAG TERM 26-30AWG

CONN MAG TERM 26-30AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1394430-1
Terminals 1394430-1
Terminals MAG MATE KONTAKT

Terminals MAG MATE KONTAKT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1394430-1 A117840TR-ND A117840CT-ND 1394430-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details