TE Connectivity Automotive Headers 1394423-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 4, 3 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 2.8 MM , .63 MM  [.025 INCH , .11 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 144 MM  [1.358 INCH ] Product Width : 45 MM  [1.772 INCH ] Housing Features Centerline (Pitch) : 5.8 MM , 2.54 MM  [.1 INCH , .228 INCH ] Industry Standards Degree of Protection : IP54K Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 72 Packaging Type : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC , 80 DEGC , 65 DEGC , 70 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 100 DEGC , 75 DEGC , 105 DEGC  [230 DEGF , 194 DEGF , 248 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 158 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 4, 3 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 2.8 MM , .63 MM  [.025 INCH , .11 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 144 MM  [1.358 INCH ] Product Width : 45 MM  [1.772 INCH ] Housing Features Centerline (Pitch) : 5.8 MM , 2.54 MM  [.1 INCH , .228 INCH ] Industry Standards Degree of Protection : IP54K Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 72 Packaging Type : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC , 80 DEGC , 65 DEGC , 70 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 100 DEGC , 75 DEGC , 105 DEGC  [230 DEGF , 194 DEGF , 248 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 158 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1394423-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1394423-1
Automotive Headers 1394423-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 4, 3 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 2.8 MM , .63 MM  [.025 INCH , .11 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 144 MM  [1.358 INCH ] Product Width : 45 MM  [1.772 INCH ] Housing Features Centerline (Pitch) : 5.8 MM , 2.54 MM  [.1 INCH , .228 INCH ] Industry Standards Degree of Protection : IP54K Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 72 Packaging Type : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC , 80 DEGC , 65 DEGC , 70 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 100 DEGC , 75 DEGC , 105 DEGC  [230 DEGF , 194 DEGF , 248 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 158 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 121
  • Number of Rows : 4, 3
  • Number of Signal Positions : 108
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ]
  • Mating Tab Width : 2.8 MM , .63 MM  [.025 INCH , .11 INCH ]

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Product Length : 144 MM  [1.358 INCH ]
  • Product Width : 45 MM  [1.772 INCH ]

Housing Features


  • Centerline (Pitch) : 5.8 MM , 2.54 MM  [.1 INCH , .228 INCH ]

Industry Standards


  • Degree of Protection : IP54K

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 72
  • Packaging Type : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : No
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC , 80 DEGC , 65 DEGC , 70 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 100 DEGC , 75 DEGC , 105 DEGC  [230 DEGF , 194 DEGF , 248 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 158 DEGF , 149 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1394423-1
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1318384-3 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
4 suppliers
Automotive Headers - 1-1670958-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers