TE Connectivity
Ring Terminals
1394044-1
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter (Max) : 3.7 MM [.145 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.7 MM [.106 - .145 INCH ] Product Length : 28.3 MM [1.11 INCH ] Tongue Thickness : .6 MM [.023 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size (CMA) : 4110 - 6530
Packaging Features Packaging Method : Reel Packaging Quantity : 2000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter (Max) : 3.7 MM [.145 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.7 MM [.106 - .145 INCH ] Product Length : 28.3 MM [1.11 INCH ] Tongue Thickness : .6 MM [.023 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size (CMA) : 4110 - 6530
Packaging Features Packaging Method : Reel Packaging Quantity : 2000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter (Max) : 3.7 MM [.145 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.7 MM [.106 - .145 INCH ] Product Length : 28.3 MM [1.11 INCH ] Tongue Thickness : .6 MM [.023 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size (CMA) : 4110 - 6530
Packaging Features Packaging Method : Reel Packaging Quantity : 2000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Contact Features
- Barrel Type : Open
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter (Max) : 3.7 MM [.145 INCH ]
- Compatible Insulation Diameter Range : 2.7 - 3.7 MM [.106 - .145 INCH ]
- Product Length : 28.3 MM [1.11 INCH ]
- Tongue Thickness : .6 MM [.023 INCH ]
- Wire Size (MMSQ) : 2.5 - 4
- Wire Size (AWG) : 13 - 11
- Wire Size (CMA) : 4110 - 6530
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2000
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Stud Size : M6
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1394044-1 |
|
Product Name
|
Ring Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers