TE Connectivity Plug Housing, 2Pos, Nylon, Black; Product Range Amp Te Connectivity 1394026-1

Description
PLUG HOUSING, 2POS, NYLON, BLACK; Product Range:MCP Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 963772 & 963774 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP67, IP69K RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, NYLON, BLACK; Product Range:MCP Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 963772 & 963774 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP67, IP69K RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Nylon, Black; Product Range Amp Te Connectivity - 11H3519 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Nylon, Black; Product Range Amp Te Connectivity
11H3519
Plug Housing, 2Pos, Nylon, Black; Product Range Amp Te Connectivity 11H3519
PLUG HOUSING, 2POS, NYLON, BLACK; Product Range:MCP Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 963772 & 963774 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP67, IP69K RoHS Compliant: Yes

PLUG HOUSING, 2POS, NYLON, BLACK; Product Range:MCP Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP 963772 & 963774 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP67, IP69K RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H3519
Product Name Plug Housing, 2Pos, Nylon, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details