TE Connectivity Signal Relays 1393817-7

Description
Body Features Weight : 25 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 13 MM  [.512 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 400 Coil Type : Bistable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 1500 Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 1440 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle P Relay Relay Type : Cradle P Relay V23003 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Weight : 25 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 13 MM  [.512 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 400 Coil Type : Bistable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 1500 Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 1440 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle P Relay Relay Type : Cradle P Relay V23003 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1393817-7 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1393817-7
Signal Relays 1393817-7
Body Features Weight : 25 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 13 MM  [.512 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 400 Coil Type : Bistable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 1500 Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 1440 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle P Relay Relay Type : Cradle P Relay V23003 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 25 G  [1.058 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Ag, Gold Flashed
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold Flash
  • Signal Relay Contact Arrangement : 2 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : Plug-In, Solder

Dimensions


  • Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ]
  • Height : 30 MM  [1.181 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 24 MM  [.945 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 13 MM  [.512 INCH ]
  • Width Class (Mechanical) : 12 - 16 mm

Electrical Characteristics


  • Actuating System : AC/DC
  • Coil Power Rating Class : 1 - 1.5 W
  • Coil Resistance (OHM) : 400
  • Coil Type : Bistable
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Voltage Rating (VAC) : 125
  • Contact Voltage Rating (VDC) : 150
  • Input Voltage (VAC) : 125
  • Input Voltage (VDC) : 150
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Power Consumption (MILW) : 1500
  • Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized
  • Signal Relay Coil Power Rating (DC) (MILW) : 1440
  • Signal Relay Coil Voltage Rating (VDC) : 24
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 125
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 150

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Cradle P Relay
  • Relay Type : Cradle P Relay V23003

Termination Features


  • Termination Type : Solder Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
Futian, China
Relays - Signal Relays, Up to 2 Amps
1393817-7
Relays - Signal Relays, Up to 2 Amps 1393817-7
RELAY GEN PURPOSE DPDT 2A 24V

RELAY GEN PURPOSE DPDT 2A 24V

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 1393817-7 1393817-7
Product Name Signal Relays Relays - Signal Relays, Up to 2 Amps
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data