TE Connectivity ™ Signal Relays, Up to 2 Amps - 1393815-9 1393815-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017725-1393815-9 Termination: Plug Coil Type: Non-Latching Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Throw Configuration: DPDT
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017725-1393815-9 Termination: Plug Coil Type: Non-Latching Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Throw Configuration: DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 1393815-9 - 1017725-1393815-9 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 1393815-9
1017725-1393815-9
Signal Relays, Up to 2 Amps - 1393815-9 1017725-1393815-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017725-1393815-9 Termination: Plug Coil Type: Non-Latching Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Throw Configuration: DPDT

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017725-1393815-9
Termination: Plug
Coil Type: Non-Latching
Categories: Signal Relays,Up to 2 Amps
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Throw Configuration: DPDT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1017725-1393815-9
Product Name Signal Relays, Up to 2 Amps - 1393815-9
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.26 - Modular step relay 16A - 202682304000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Relay module - 859-397 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details