TE Connectivity Signal Relays 1393815-3

Description
Body Features Weight : 30 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 800 - 1000 mW Coil Resistance (OHM) : 890 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 1000 - 2000 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTV Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Weight : 30 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 800 - 1000 mW Coil Resistance (OHM) : 890 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 1000 - 2000 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTV Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1393815-3 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1393815-3
Signal Relays 1393815-3
Body Features Weight : 30 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 800 - 1000 mW Coil Resistance (OHM) : 890 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 1000 - 2000 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTV Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 30 G  [1.058 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Ag, Gold Flashed
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold Flash
  • Contact Special Features : Bifurcated/Twin Contacts
  • Signal Relay Contact Arrangement : 2 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : Plug-In, Solder

Dimensions


  • Height : 30 MM  [1.181 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 24 MM  [.945 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 19 MM  [.748 INCH ]
  • Width Class (Mechanical) : 16 - 20 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 800 - 1000 mW
  • Coil Resistance (OHM) : 890
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Voltage Rating (VAC) : 125
  • Contact Voltage Rating (VDC) : 150
  • Input Voltage (VAC) : 125
  • Input Voltage (VDC) : 150
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Power Consumption (MILW) : 1000 - 2000
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 1000
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 125
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 150

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Cradle S Relay
  • Relay Type : Cradle S Relay V23054/V23062

Termination Features


  • Termination Type : Solder Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTV
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
V23062A 46C104 Amp Te Connectivity - 11H3478 - Newark, An Avnet Company
Chicago, IL, United States
V23062A 46C104 Amp Te Connectivity
11H3478
V23062A 46C104 Amp Te Connectivity 11H3478
V23062A 46C104

V23062A 46C104

Supplier's Site
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
1393815-3
Relays - Signal Relays, Up to 2 Amps 1393815-3
RELAY GEN PURPOSE DPDT 2A 29V

RELAY GEN PURPOSE DPDT 2A 29V

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1393815-3 11H3478 1393815-3
Product Name Signal Relays V23062A 46C104 Amp Te Connectivity Relays - Signal Relays, Up to 2 Amps
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data