TE Connectivity Power Relays 1393803-8

Description
Contact Features Contact Arrangement : 1 Form A (NO) + 1 Form B (NC) Contact Current Rating (Max) (AMP) : .75 Contact Number of Poles : 4 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Power Rating DC (MILW) : 149 Coil Resistance (OHM) : 3860 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form A (NO) + 1 Form B (NC) Contact Current Rating (Max) (AMP) : .75 Contact Number of Poles : 4 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Power Rating DC (MILW) : 149 Coil Resistance (OHM) : 3860 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393803-8 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393803-8
Power Relays 1393803-8
Contact Features Contact Arrangement : 1 Form A (NO) + 1 Form B (NC) Contact Current Rating (Max) (AMP) : .75 Contact Number of Poles : 4 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Power Rating DC (MILW) : 149 Coil Resistance (OHM) : 3860 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form A (NO) + 1 Form B (NC)
  • Contact Current Rating (Max) (AMP) : .75
  • Contact Number of Poles : 4
  • Relay Terminal Type : PCB-THT

Electrical Characteristics


  • Coil Power Rating DC (MILW) : 149
  • Coil Resistance (OHM) : 3860
  • Coil Voltage Rating (VDC) : 24
  • Contact Switching Voltage (Max) (VDC) : 100
  • Contact Voltage Rating (VDC) : 100

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Product Type Features


  • Power Relay Type : Standard
Buy Now
V23100V6003A112 Rohs Compliant Axicom Te Connectivity - 11H3449 - Newark, An Avnet Company
Chicago, IL, United States
V23100V6003A112 Rohs Compliant Axicom Te Connectivity
11H3449
V23100V6003A112 Rohs Compliant Axicom Te Connectivity 11H3449
V23100V6003A112 ROHS COMPLIANT: YES

V23100V6003A112 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1393803-8 11H3449
Product Name Power Relays V23100V6003A112 Rohs Compliant Axicom Te Connectivity
Mounting PCBoard
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Power Relays - 1-1393217-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details
Signal Relays - 1-1393802-9 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details