TE Connectivity Power Relays 1393803-7

Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : .75 Contact Number of Poles : 2 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Power Rating DC (MILW) : 149 Coil Resistance (OHM) : 3860 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : .75 Contact Number of Poles : 2 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Power Rating DC (MILW) : 149 Coil Resistance (OHM) : 3860 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393803-7 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393803-7
Power Relays 1393803-7
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : .75 Contact Number of Poles : 2 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Power Rating DC (MILW) : 149 Coil Resistance (OHM) : 3860 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Rating (Max) (AMP) : .75
  • Contact Number of Poles : 2
  • Relay Terminal Type : PCB-THT

Electrical Characteristics


  • Coil Power Rating DC (MILW) : 149
  • Coil Resistance (OHM) : 3860
  • Coil Voltage Rating (VDC) : 24
  • Contact Switching Voltage (Max) (VDC) : 100
  • Contact Voltage Rating (VDC) : 100

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Product Type Features


  • Power Relay Type : Standard
Buy Now
V23100V6003A101 Rohs Compliant Axicom Te Connectivity - 11H3448 - Newark, An Avnet Company
Chicago, IL, United States
V23100V6003A101 Rohs Compliant Axicom Te Connectivity
11H3448
V23100V6003A101 Rohs Compliant Axicom Te Connectivity 11H3448
V23100V6003A101 ROHS COMPLIANT: YES

V23100V6003A101 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1393803-7 11H3448
Product Name Power Relays V23100V6003A101 Rohs Compliant Axicom Te Connectivity
Mounting PCBoard
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393845-3 - VAST STOCK CO., LIMITED
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
2 suppliers
Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details
Relays - 1-1393806-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393243-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers