TE Connectivity Power Relays 1393803-4

Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : .75 Contact Number of Poles : 2 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Power Rating DC (MILW) : 130 Coil Resistance (OHM) : 1100 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : .75 Contact Number of Poles : 2 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Power Rating DC (MILW) : 130 Coil Resistance (OHM) : 1100 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393803-4 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393803-4
Power Relays 1393803-4
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : .75 Contact Number of Poles : 2 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Power Rating DC (MILW) : 130 Coil Resistance (OHM) : 1100 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Rating (Max) (AMP) : .75
  • Contact Number of Poles : 2
  • Relay Terminal Type : PCB-THT

Electrical Characteristics


  • Coil Power Rating DC (MILW) : 130
  • Coil Resistance (OHM) : 1100
  • Coil Voltage Rating (VDC) : 12
  • Contact Switching Voltage (Max) (VDC) : 100
  • Contact Voltage Rating (VDC) : 100

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1393803-4
Product Name Power Relays
Mounting PCBoard
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 1-1393224-1-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393215-4 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting Through Hole
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393224-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393194-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers